OptiFuse Circuit Protection - Fuses TPCC-R-250MA

Description
Win Source Part Number: 1133316-TPCC-R-250MA Category: Circuit Protection>Fuses Series: TPCC-R Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC Standard Package: 1 Mounting Type: Holder Package / Case: 5AG, 10mm x 38mm (Midget) Dimension: 0.409" Dia x 1.500" L (10.40mm x 38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TPCC-R-250MA Base Product Number: TPCC-R Approval Agency: CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1133316-TPCC-R-250MA Category: Circuit Protection>Fuses Series: TPCC-R Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC Standard Package: 1 Mounting Type: Holder Package / Case: 5AG, 10mm x 38mm (Midget) Dimension: 0.409" Dia x 1.500" L (10.40mm x 38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TPCC-R-250MA Base Product Number: TPCC-R Approval Agency: CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1133316-TPCC-R-250MA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1133316-TPCC-R-250MA
Circuit Protection - Fuses 1133316-TPCC-R-250MA
Win Source Part Number: 1133316-TPCC-R-250MA Category: Circuit Protection>Fuses Series: TPCC-R Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC Standard Package: 1 Mounting Type: Holder Package / Case: 5AG, 10mm x 38mm (Midget) Dimension: 0.409" Dia x 1.500" L (10.40mm x 38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TPCC-R-250MA Base Product Number: TPCC-R Approval Agency: CSA, UL

Win Source Part Number: 1133316-TPCC-R-250MA
Category: Circuit Protection>Fuses
Series: TPCC-R
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC
Standard Package: 1
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.409" Dia x 1.500" L (10.40mm x 38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-TPCC-R-250MA
Base Product Number: TPCC-R
Approval Agency: CSA, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1133316-TPCC-R-250MA
Product Name Circuit Protection - Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 65920240 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power Fuses Midget 10x38mm Fuses - AGU -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details