OptiFuse

Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A

TCD-8A

Description
Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A
Description
Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A</p> - TCD-8A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A


TCD-8A

Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A

TCD-8A
Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A

Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A

Supplier's Site
Circuit Protection - Fuses - TCD-8A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TCD-8A
Circuit Protection - Fuses TCD-8A
FUSE CERAMIC 8A 250VAC 5X20MM

FUSE CERAMIC 8A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number TCD-8A TCD-8A
Product Name

Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 8A

Circuit Protection - Fuses
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002313103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Cartridge Fuses - VF326/VF325 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers