OptiFuse

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA

TCD-630mA

Description
Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA
Description
Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA</p> - TCD-630mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA


TCD-630mA

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA

TCD-630mA
Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number TCD-630mA
Product Name

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 630mA

Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details