OptiFuse

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA

TCD-500mA

Description
Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA
Description
Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA</p> - TCD-500mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA


TCD-500mA

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA

TCD-500mA
Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number TCD-500mA
Product Name

Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA

Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002611003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Power Fuses High Voltage Fuses - Capacitor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 15500 volts
Rated Current 250 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers