OptiFuse

Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A

TCD-2.5A

Description
Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A
Description
Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A</p> - TCD-2.5A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A


TCD-2.5A

Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A

TCD-2.5A
Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A

Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A

Supplier's Site
Circuit Protection - Fuses - TCD-2.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TCD-2.5A
Circuit Protection - Fuses TCD-2.5A
FUSE CERAMIC 2.5A 250VAC 5X20MM

FUSE CERAMIC 2.5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number TCD-2.5A TCD-2.5A
Product Name

Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 2.5A

Circuit Protection - Fuses
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002445209 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details