OptiFuse Circuit Protection - Fuses TCC-20A

Description
Win Source Part Number: 1168680-TCC-20A Category: Circuit Protection>Fuses Series: TCC Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 959.4 DC Cold Resistance: 0.0028 Ohms Standard Package: 1 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): TCC20A; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TCC-20A Base Product Number: TCC Approval Agency: CSA, KC, PSE/JET, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1168680-TCC-20A Category: Circuit Protection>Fuses Series: TCC Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 959.4 DC Cold Resistance: 0.0028 Ohms Standard Package: 1 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): TCC20A; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TCC-20A Base Product Number: TCC Approval Agency: CSA, KC, PSE/JET, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1168680-TCC-20A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1168680-TCC-20A
Circuit Protection - Fuses 1168680-TCC-20A
Win Source Part Number: 1168680-TCC-20A Category: Circuit Protection>Fuses Series: TCC Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 959.4 DC Cold Resistance: 0.0028 Ohms Standard Package: 1 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): TCC20A; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TCC-20A Base Product Number: TCC Approval Agency: CSA, KC, PSE/JET, UL

Win Source Part Number: 1168680-TCC-20A
Category: Circuit Protection>Fuses
Series: TCC
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 959.4
DC Cold Resistance: 0.0028 Ohms
Standard Package: 1
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): TCC20A;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-TCC-20A
Base Product Number: TCC
Approval Agency: CSA, KC, PSE/JET, UL

Buy Now Datasheet
Circuit Protection - Fuses - TCC-20A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TCC-20A
Circuit Protection - Fuses TCC-20A
FUSE CERAMIC 20A 250VAC 5X20MM

FUSE CERAMIC 20A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1168680-TCC-20A TCC-20A
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.3104.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Fuses High Voltage Fuses - Capacitor protection fuse(BSbus) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 23000 volts
Rated Current 250 amps
View Details