OptiFuse

Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 800mA

TCA-800mA

Description
Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 800mA
Description
Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 800mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TCA, 3AB 1/4 - TCA-800mA - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 800mA


TCA-800mA

Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 800mA

TCA-800mA
Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 800mA

Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 800mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number TCA-800mA
Product Name

Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 800mA

Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002645115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers