OptiFuse

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2A

TCA-2A

Description
Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2A
Description
Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TCA, 3AB 1/4 - TCA-2A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2A


TCA-2A

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2A

TCA-2A
Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2A

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2A

Supplier's Site
Circuit Protection - Fuses - TCA-2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TCA-2A
Circuit Protection - Fuses TCA-2A
FUSE CERAMIC 2A 250VAC 3AB 3AG

FUSE CERAMIC 2A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number TCA-2A TCA-2A
Product Name

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2A

Circuit Protection - Fuses
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuses - 002312101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers