OptiFuse Circuit Protection - Fuses TCA-10A

Description
FUSE CERAMIC 10A 250VAC 3AB 3AG
Description
FUSE CERAMIC 10A 250VAC 3AB 3AG

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - TCA-10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TCA-10A
Circuit Protection - Fuses TCA-10A
FUSE CERAMIC 10A 250VAC 3AB 3AG

FUSE CERAMIC 10A 250VAC 3AB 3AG

Supplier's Site
<p>Fuses, TCA, 3AB 1/4 - TCA-10A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 10A


TCA-10A

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 10A

TCA-10A
Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 10A

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 10A

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Chief Enterprises LLC
Product Category Fuses Fuses
Product Number TCA-10A TCA-10A
Product Name Circuit Protection - Fuses

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 10A

Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers