OptiFuse Optifuse SC-B, Toggle Safety Cover, Black SC-B

Description
Optifuse SC-B, Toggle Safety Cover, Black Category: Toggle Switches Prevent accidental actuation Spring loaded design with a steel faceplate and plastic cover Color: Black Mounting Hole: 12.2mm Accepts Switches Standard Toggle Switches
Request a Quote
Description
Optifuse SC-B, Toggle Safety Cover, Black Category: Toggle Switches Prevent accidental actuation Spring loaded design with a steel faceplate and plastic cover Color: Black Mounting Hole: 12.2mm Accepts Switches Standard Toggle Switches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optifuse SC-B Toggle Safety Cover is designed to prevent accidental actuation of toggle switches. It features a spring-based switch mechanism and is constructed with a steel faceplate that has a black glossy finish, complemented by a black ABS plastic cover. The mounting hole diameter is 12.2 mm (0.481 inches), making it compatible with standard toggle switch stems of 12.0 mm or 15/32 inches. This safety cover is suitable for use with standard toggle switches and their handles, providing a reliable solution for enhancing safety in electrical applications.

Datasheet Summary
Powered by GS/AI

The Optifuse SC-B Toggle Safety Cover is designed to prevent accidental actuation of toggle switches. It features a spring-based switch mechanism and is constructed with a steel faceplate that has a black glossy finish, complemented by a black ABS plastic cover. The mounting hole diameter is 12.2 mm (0.481 inches), making it compatible with standard toggle switch stems of 12.0 mm or 15/32 inches. This safety cover is suitable for use with standard toggle switches and their handles, providing a reliable solution for enhancing safety in electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Optifuse SC-B, Toggle Safety Cover, Black - 44233 - Waytek, Inc.
Chanhassen, MN, United States
Optifuse SC-B, Toggle Safety Cover, Black
44233
Optifuse SC-B, Toggle Safety Cover, Black 44233
Optifuse SC-B, Toggle Safety Cover, Black Category: Toggle Switches Prevent accidental actuation Spring loaded design with a steel faceplate and plastic cover Color: Black Mounting Hole: 12.2mm Accepts Switches Standard Toggle Switches
  • Optifuse SC-B, Toggle Safety Cover, Black
  • Category: Toggle Switches
  • Prevent accidental actuation
  • Spring loaded design with a steel faceplate and plastic cover
  • Color: Black
  • Mounting Hole: 12.2mm
  • Accepts Switches Standard Toggle Switches
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connector Bases and Covers
Product Number 44233
Product Name Optifuse SC-B, Toggle Safety Cover, Black
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Mini, Polystyrene - 662 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
17+17 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9543400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.11 inch (53.5 mm)
View Details