Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
OPTIFUSE
R2920-100-R -- CIRCUIT PROTECTION - PTC RESETTABLE FUSES
OptiFuse
Circuit Protection - PTC Resettable Fuses
R2920-100-R
Description
PTC RESET FUSE 33V 1.1A 2920
Shenzhen Shengyu Electronics Technology Limited
Done
Description
PTC RESET FUSE 33V 1.1A 2920
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
R2920-100-R
Circuit Protection - PTC Resettable Fuses
R2920-100-R
PTC RESET FUSE 33V 1.1A 2920
PTC RESET FUSE 33V 1.1A 2920
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Fuses
Product Number
R2920-100-R
Product Name
Circuit Protection - PTC Resettable Fuses
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
International Fuse Quick Acting 1A
81411421
Specs
Fuse Material
Glass; Glass
Rated Voltage
250 volts
Rated Current
1 amps
View Details
KOA Speer Electronics, Inc.
Fuses - TF16SN0.25TTD
TF16SN0.25TTD
Specs
Mounting
SMD (SMT)
Rated Current
0.2500 amps
View Details
2
suppliers
Altech Corp.
Fuses
004110381
Specs
Rated Voltage
1000 volts
Rated Current
32 amps
View Details
WAGO
Fuse
282-452
Specs
Rated Voltage
250 volts
Rated Current
6.3 amps
View Details
2
suppliers