OPTIFUSE
R13-112-A2-02 -- OPTIFUSE R13-112-A2-02 SNAP-IN ROUND ROCKER SWITCH, 16A, ON-OFF, SPST, RED MARKING
OptiFuse
OptiFuse R13-112-A2-02 Snap-In Round Rocker Switch, 16A, On-Off, SPST, Red Marking
R13-112-A2-02
Description
OptiFuse R13-112-A2-02 Snap-In Round Rocker Switch
Category: Rocker Switches
Manufacturer: OptiFuse
3/16" male disconnects
Easy-to-install nylon frames
Markings: Off position red
Dust resistant
20.2 mm mounting hole
Request a Quote
Email Supplier
Description
OptiFuse R13-112-A2-02 Snap-In Round Rocker Switch
Category: Rocker Switches
Manufacturer: OptiFuse
3/16" male disconnects
Easy-to-install nylon frames
Markings: Off position red
Dust resistant
20.2 mm mounting hole
Request a Quote
Email Supplier
Suppliers
OptiFuse R13-112-A2-02 Snap-In Round Rocker Switch, 16A, On-Off, SPST, Red Marking
47690
OptiFuse R13-112-A2-02 Snap-In Round Rocker Switch
Category: Rocker Switches
Manufacturer: OptiFuse
3/16" male disconnects
Easy-to-install nylon frames
Markings: Off position red
Dust resistant
20.2 mm mounting hole
- OptiFuse R13-112-A2-02 Snap-In Round Rocker Switch
- Category: Rocker Switches
- Manufacturer: OptiFuse
- 3/16" male disconnects
- Easy-to-install nylon frames
- Markings: Off position red
- Dust resistant
- 20.2 mm mounting hole
Supplier's Site
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
47690 |
|
Product Name
|
OptiFuse R13-112-A2-02 Snap-In Round Rocker Switch, 16A, On-Off, SPST, Red Marking |
|
Rocker Actuator
|
Rocker
|
|
Switch Function
|
Maintained
|
|
Maintained Contact Switch Function
|
ON/OFF
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
1.00E6
View Details
Midwest Motion Products, Inc.
Current Rating
20 amps
DC Voltage Rating
12 volts
View Details
Rocker Actuator
Rocker
Pole & Throw Specifications
Single Pole, Single Throw; Double Pole, Single Throw; SPST, DPST
Terminal Type
Solder, CT Connector
View Details
3 suppliers
Momentary Contact Switch Function
On-(on)
Pole & Throw Specifications
Double Pole, Single Throw
Terminal Type
Quick connect
View Details