OptiFuse Circuit Protection - Fuses MIDA-150A

Description
FUSE AUTO 150A 32VDC AUTO LINK
Description
FUSE AUTO 150A 32VDC AUTO LINK

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - MIDA-150A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
MIDA-150A
Circuit Protection - Fuses MIDA-150A
FUSE AUTO 150A 32VDC AUTO LINK

FUSE AUTO 150A 32VDC AUTO LINK

Supplier's Site
<p>Fuses, MIDA, Auto Bolt-On - Fast, 58V 150A</p> - MIDA-150A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, MIDA, Auto Bolt-On - Fast, 58V 150A


MIDA-150A

Fuses, MIDA, Auto Bolt-On - Fast, 58V 150A

MIDA-150A
Fuses, MIDA, Auto Bolt-On - Fast, 58V 150A

Fuses, MIDA, Auto Bolt-On - Fast, 58V 150A

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Chief Enterprises LLC
Product Category Fuses Fuses
Product Number MIDA-150A MIDA-150A
Product Name Circuit Protection - Fuses

Fuses, MIDA, Auto Bolt-On - Fast, 58V 150A

Rated Voltage 32 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 4 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers