OptiFuse Micro2 Dual Circuit Tap 46178, 16 Ga. UL1015 Red Wire, 2-5" Leads with Butt Connector LPT-08-3

Description
No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. Micro2 Dual Circuit Tap 46178 Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" Leads with Insulated Butt Connector Max. Current: Existing Circuit: 30A Add-on Circuit: 20A
Request a Quote Datasheet
Description
No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. Micro2 Dual Circuit Tap 46178 Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" Leads with Insulated Butt Connector Max. Current: Existing Circuit: 30A Add-on Circuit: 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro2 Dual Circuit Tap 46178, 16 Ga. UL1015 Red Wire, 2-5
Chanhassen, MN, United States
Micro2 Dual Circuit Tap 46178, 16 Ga. UL1015 Red Wire, 2-5" Leads with Butt Connector
46178
Micro2 Dual Circuit Tap 46178, 16 Ga. UL1015 Red Wire, 2-5" Leads with Butt Connector 46178
No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. Micro2 Dual Circuit Tap 46178 Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" Leads with Insulated Butt Connector Max. Current: Existing Circuit: 30A Add-on Circuit: 20A

No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits.

  • Micro2 Dual Circuit Tap 46178
  • Category: Fuse Holders
  • Manufacturer: OptiFuse
  • 16 Ga. Red UL1015 Wire
  • 5" Leads with Insulated Butt Connector
  • Max. Current:
  • Existing Circuit: 30A
  • Add-on Circuit: 20A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 46178
Product Name Micro2 Dual Circuit Tap 46178, 16 Ga. UL1015 Red Wire, 2-5" Leads with Butt Connector
Connector Type Automotive Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details