OptiFuse

Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A

LPR-03R-12R

Description
Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A
Description
Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A</p> - LPR-03R-12R - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A


LPR-03R-12R

Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A

LPR-03R-12R
Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A

Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPR-03R-12R
Product Name

Fuse Holders, LPR-03, In-Line ATO/ATC® Blade, #12AWG-30A

Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Auto Fuses holder - ATS-08TB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-1170-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Clip
View Details