OptiFuse

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A

LPR-02B-12R

Description
Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A
Description
Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A</p> - LPR-02B-12R - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A


LPR-02B-12R

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A

LPR-02B-12R
Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPR-02B-12R
Product Name

Fuse Holders, LPR-02, In-Line ATO/ATC® Blade, #12AWG-30A

Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Auto Fuses holder - AGU-522R -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 384027 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
4 suppliers