OptiFuse

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

LPR-01Y-12B

Description
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A
Description
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A</p> - LPR-01Y-12B - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A


LPR-01Y-12B

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

LPR-01Y-12B
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPR-01Y-12B
Product Name

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Holder - 10721289 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details