OptiFuse

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

LPR-01B-12Y

Description
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A
Description
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A</p> - LPR-01B-12Y - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A


LPR-01B-12Y

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

LPR-01B-12Y
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPR-01B-12Y
Product Name

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #12AWG-30A

Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details