OptiFuse Circuit Protection - Fuseholders LPM-01B-18B

Description
Win Source Part Number: 1165508-LPM-01B-18B Category: Circuit Protection>Fuseholde rs Termination Style: Wire Leads Package: Bulk Contact Material: Brass For Use With/Related Products: Miniature (ATM) Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm) Number of Circuits: 1 Voltage: 58V Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LPM01B18B; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0040 Mfr: OptiFuse Other Names: 2298-LPM-01B-18B Base Product Number: LPM-01B
Request a Quote Datasheet
Description
Win Source Part Number: 1165508-LPM-01B-18B Category: Circuit Protection>Fuseholde rs Termination Style: Wire Leads Package: Bulk Contact Material: Brass For Use With/Related Products: Miniature (ATM) Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm) Number of Circuits: 1 Voltage: 58V Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LPM01B18B; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0040 Mfr: OptiFuse Other Names: 2298-LPM-01B-18B Base Product Number: LPM-01B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1165508-LPM-01B-18B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1165508-LPM-01B-18B
Circuit Protection - Fuseholders 1165508-LPM-01B-18B
Win Source Part Number: 1165508-LPM-01B-18B Category: Circuit Protection>Fuseholde rs Termination Style: Wire Leads Package: Bulk Contact Material: Brass For Use With/Related Products: Miniature (ATM) Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm) Number of Circuits: 1 Voltage: 58V Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LPM01B18B; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0040 Mfr: OptiFuse Other Names: 2298-LPM-01B-18B Base Product Number: LPM-01B

Win Source Part Number: 1165508-LPM-01B-18B
Category: Circuit Protection>Fuseholders
Termination Style: Wire Leads
Package: Bulk
Contact Material: Brass
For Use With/Related Products: Miniature (ATM)
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm)
Number of Circuits: 1
Voltage: 58V
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LPM01B18B;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8536.10.0040
Mfr: OptiFuse
Other Names: 2298-LPM-01B-18B
Base Product Number: LPM-01B

Buy Now Datasheet
<p>Fuse Holders, LPM-01, In-Line MINI® Blade, #18AWG - 10A</p> - LPM-01B-18B - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPM-01, In-Line MINI® Blade, #18AWG - 10A


LPM-01B-18B

Fuse Holders, LPM-01, In-Line MINI® Blade, #18AWG - 10A

LPM-01B-18B
Fuse Holders, LPM-01, In-Line MINI® Blade, #18AWG - 10A

Fuse Holders, LPM-01, In-Line MINI® Blade, #18AWG - 10A

Supplier's Site

Technical Specifications

  Win Source Electronics Chief Enterprises LLC
Product Category Fuse Holders Fuse Holders
Product Number 1165508-LPM-01B-18B LPM-01B-18B
Product Name Circuit Protection - Fuseholders

Fuse Holders, LPM-01, In-Line MINI® Blade, #18AWG - 10A

Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 759374-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Straight PC Leg Fuse Clip-w/end stops - 3514 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Power Fuses Fuse Holders/Fuse Bases - TPSB -  - VICFUSE
Specs
Normal Operating Current 2 to 600 amps
Rated Operating Voltage 80 volts
View Details