OptiFuse

Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A

LPM-01B-16B

Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A
Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A</p> - LPM-01B-16B - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A


LPM-01B-16B

Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A

LPM-01B-16B
Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A

Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPM-01B-16B
Product Name

Fuse Holders, LPM-01, In-Line MINI® Blade, #16AWG - 15A

Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - A130833-ND - DigiKey
Specs
Mounting Fuse Block; Chassis Mount
View Details
Fuse Holder - 18400842 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Clip, 5 x 20 mm, UR, Cover - OG (Clip) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 500 volts
View Details