OptiFuse

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

LPM-01B-12OR

Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A
Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A</p> - LPM-01B-12OR - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A


LPM-01B-12OR

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

LPM-01B-12OR
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPM-01B-12OR
Product Name

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - 379272-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details