OptiFuse

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

LPM-01B-12B

Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A
Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A</p> - LPM-01B-12B - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A


LPM-01B-12B

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

LPM-01B-12B
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPM-01B-12B
Product Name

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Quick Connect - 70160255 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Street Lighting Fuse Boxes - 820560-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2846488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details