OptiFuse Micro3 Fuse Circuit Tap 46404, 16 Ga. UL1015 Red Wire, 2-5" Leads with Butt Connector LPK-08

Description
No wire splicing or cutting is necessary to install these, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. OptiFuse LPK-08 Micro3 Fuse Circuit Tap Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" leads with insulated butt connector Max. Current: Existing Circuit: 30A Add-On Circuit: 20A
Request a Quote
Description
No wire splicing or cutting is necessary to install these, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. OptiFuse LPK-08 Micro3 Fuse Circuit Tap Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" leads with insulated butt connector Max. Current: Existing Circuit: 30A Add-On Circuit: 20A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPK-08 is an Add-A-Fuse device designed to split a single MICRO3-style blade fuse circuit into two protected circuits, with a primary circuit rated for 20A and an auxiliary circuit rated for 15A, supporting a combined current of 40A at 125VDC. It is constructed with a nylon PA66 (UL94V-0) body and brass terminals with tin plating, and includes 16 AWG UL 1015 red wire with a butt-splice connector. The device is designed for use with MICRO3-style blade fuses and is supplied in bulk packaging.

Datasheet Summary
Powered by GS/AI

The LPK-08 is an Add-A-Fuse device designed to split a single MICRO3-style blade fuse circuit into two protected circuits, with a primary circuit rated for 20A and an auxiliary circuit rated for 15A, supporting a combined current of 40A at 125VDC. It is constructed with a nylon PA66 (UL94V-0) body and brass terminals with tin plating, and includes 16 AWG UL 1015 red wire with a butt-splice connector. The device is designed for use with MICRO3-style blade fuses and is supplied in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Micro3 Fuse Circuit Tap 46404, 16 Ga. UL1015 Red Wire, 2-5
Chanhassen, MN, United States
Micro3 Fuse Circuit Tap 46404, 16 Ga. UL1015 Red Wire, 2-5" Leads with Butt Connector
46404
Micro3 Fuse Circuit Tap 46404, 16 Ga. UL1015 Red Wire, 2-5" Leads with Butt Connector 46404
No wire splicing or cutting is necessary to install these, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. OptiFuse LPK-08 Micro3 Fuse Circuit Tap Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" leads with insulated butt connector Max. Current: Existing Circuit: 30A Add-On Circuit: 20A

No wire splicing or cutting is necessary to install these, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits.

  • OptiFuse LPK-08 Micro3 Fuse Circuit Tap
  • Category: Fuse Holders
  • Manufacturer: OptiFuse
  • 16 Ga. Red UL1015 Wire
  • 5" leads with insulated butt connector
  • Max. Current:
  • Existing Circuit: 30A
  • Add-On Circuit: 20A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 46404
Product Name Micro3 Fuse Circuit Tap 46404, 16 Ga. UL1015 Red Wire, 2-5" Leads with Butt Connector
Connector Type Automotive Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

MicroSpace™ 1.27mm - 10143578-208KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers