OptiFuse OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket, 500A, 12VDC HDB6-1A-3-T4

Description
Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket Category: Battery Disconnects Manufacturer: OptiFuse Switch Type: Mechanical Circuitry: SPST Continuous Rating: 500A 12VDC, 300A 24VDC Intermittent Rating: 2000A for 5 seconds Switch Function: Off-On Water-resistant design, sealed with gasket and O-Rings Completed Sealed to: IP66 Contact Type: (2) M20 studs Operating Temperature: -40°F (-40°C) to 185°F (85°C) Silver-plated copper contacts Lock-out handle and bracket allows the switch to be locked in the off position to comply with OSHA lock-out/tag-out regulation Fixed spring-loaded T-handle Replacement to existing competitive disconnect switches
Request a Quote
Description
Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket Category: Battery Disconnects Manufacturer: OptiFuse Switch Type: Mechanical Circuitry: SPST Continuous Rating: 500A 12VDC, 300A 24VDC Intermittent Rating: 2000A for 5 seconds Switch Function: Off-On Water-resistant design, sealed with gasket and O-Rings Completed Sealed to: IP66 Contact Type: (2) M20 studs Operating Temperature: -40°F (-40°C) to 185°F (85°C) Silver-plated copper contacts Lock-out handle and bracket allows the switch to be locked in the off position to comply with OSHA lock-out/tag-out regulation Fixed spring-loaded T-handle Replacement to existing competitive disconnect switches
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket, 500A, 12VDC - 44073 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket, 500A, 12VDC
44073
OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket, 500A, 12VDC 44073
Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket Category: Battery Disconnects Manufacturer: OptiFuse Switch Type: Mechanical Circuitry: SPST Continuous Rating: 500A 12VDC, 300A 24VDC Intermittent Rating: 2000A for 5 seconds Switch Function: Off-On Water-resistant design, sealed with gasket and O-Rings Completed Sealed to: IP66 Contact Type: (2) M20 studs Operating Temperature: -40°F (-40°C) to 185°F (85°C) Silver-plated copper contacts Lock-out handle and bracket allows the switch to be locked in the off position to comply with OSHA lock-out/tag-out regulation Fixed spring-loaded T-handle Replacement to existing competitive disconnect switches

Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle.

  • OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket
  • Category: Battery Disconnects
  • Manufacturer: OptiFuse
  • Switch Type: Mechanical
  • Circuitry: SPST
  • Continuous Rating: 500A 12VDC, 300A 24VDC
  • Intermittent Rating: 2000A for 5 seconds
  • Switch Function: Off-On
  • Water-resistant design, sealed with gasket and O-Rings
  • Completed Sealed to: IP66
  • Contact Type: (2) M20 studs
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Silver-plated copper contacts
  • Lock-out handle and bracket allows the switch to be locked in the off position to comply with OSHA lock-out/tag-out regulation
  • Fixed spring-loaded T-handle
  • Replacement to existing competitive disconnect switches
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44073
Product Name OptiFuse HDB6-1A-3-T4 Battery Disconnect Switch with Mounting Bracket, 500A, 12VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products