OptiFuse

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA

FSD-400mA

Description
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA
Description
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA</p> - FSD-400mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA


FSD-400mA

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA

FSD-400mA
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSD-400mA
Product Name

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 400mA

Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers