OptiFuse

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA

FSD-200mA

Description
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA
Description
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA</p> - FSD-200mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA


FSD-200mA

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA

FSD-200mA
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSD-200mA
Product Name

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 200mA

Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details