OptiFuse

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA

FSD-160mA

Description
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA
Description
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA</p> - FSD-160mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA


FSD-160mA

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA

FSD-160mA
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSD-160mA
Product Name

Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 160mA

Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details