Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 1.6A
FSD-1.6A
Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 1.6A
FSD-1.6AFuses, FSD, IEC 5x20mm Glass - Fast, 250V 1.6A
FUSE GLASS 1.6A 250VAC 5X20MM
| Chief Enterprises LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | FSD-1.6A | FSD-1.6A |
| Product Name | Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 1.6A |
Circuit Protection - Fuses |
| Fuse Material | Glass | |
| Features | Fast Acting | |
| Rated Voltage | 250 volts | 250 volts |