Fuses, FSC, UL 5x20mm Glass - Fast, 250V 6A
FSC-6A
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 6A
FSC-6AFuses, FSC, UL 5x20mm Glass - Fast, 250V 6A
FUSE GLASS 6A 250VAC 5X20MM
| Chief Enterprises LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | FSC-6A | FSC-6A |
| Product Name | Fuses, FSC, UL 5x20mm Glass - Fast, 250V 6A |
Circuit Protection - Fuses |
| Fuse Material | Glass | |
| Approvals / Standards | UL | |
| Features | Fast Acting | |
| Rated Voltage | 250 volts | 250 volts |