OptiFuse

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA

FSC-300mA

Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA
Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA</p> - FSC-300mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA


FSC-300mA

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA

FSC-300mA
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSC-300mA
Product Name

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 300mA

Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002625013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers