OptiFuse

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA

FSC-200mA

Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA
Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA</p> - FSC-200mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA


FSC-200mA

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA

FSC-200mA
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSC-200mA
Product Name

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 200mA

Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers