OptiFuse

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A

FSC-15A

Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A
Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A</p> - FSC-15A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A


FSC-15A

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A

FSC-15A
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A

Supplier's Site
Circuit Protection - Fuses - FSC-15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FSC-15A
Circuit Protection - Fuses FSC-15A
FUSE GLASS 15A 250VAC 5X20MM

FUSE GLASS 15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FSC-15A FSC-15A
Product Name

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 15A

Circuit Protection - Fuses
Fuse Material Glass
Approvals / Standards UL
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Cartridge Fuses - 8657389 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers