OptiFuse Circuit Protection - Fuses FSC-12A

Description
FUSE GLASS 12A 250VAC 5X20MM
Description
FUSE GLASS 12A 250VAC 5X20MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - FSC-12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FSC-12A
Circuit Protection - Fuses FSC-12A
FUSE GLASS 12A 250VAC 5X20MM

FUSE GLASS 12A 250VAC 5X20MM

Supplier's Site
<p>Fuses, FSC, UL 5x20mm Glass - Fast, 250V 12A</p> - FSC-12A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 12A


FSC-12A

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 12A

FSC-12A
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 12A

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 12A

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Chief Enterprises LLC
Product Category Fuses Fuses
Product Number FSC-12A FSC-12A
Product Name Circuit Protection - Fuses

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 12A

Operating Temperature -55 to 90 C (-67 to 194 F)
Rated Voltage 250 volts 250 volts
Rated Current 12 amps 12 amps
Rated Breaking Capacity 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuse - 1116791 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details