FUSE GLASS 7A 250VAC 3AB 3AG
- FSA-7A - Chief Enterprises LLC">
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 7A
FSA-7AFuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 7A
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | FSA-7A | FSA-7A |
| Product Name | Circuit Protection - Fuses | Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 7A |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |