OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 750mA

FSA-750mA

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 750mA
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 750mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-750mA - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 750mA


FSA-750mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 750mA

FSA-750mA
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 750mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 750mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSA-750mA
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 750mA

Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002342003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details