OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A

FSA-6A

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-6A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A


FSA-6A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A

FSA-6A
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A

Supplier's Site
Circuit Protection - Fuses - FSA-6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FSA-6A
Circuit Protection - Fuses FSA-6A
FUSE GLASS 6A 250VAC 3AB 3AG

FUSE GLASS 6A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FSA-6A FSA-6A
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 6A

Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuses - 002313622 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers