OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 300mA

FSA-300mA

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 300mA
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 300mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-300mA - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 300mA


FSA-300mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 300mA

FSA-300mA
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 300mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 300mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSA-300mA
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 300mA

Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers