OptiFuse Circuit Protection - Fuses FSA-3.5A

Description
FUSE GLASS 3.5A 250VAC 3AB 3AG
Description
FUSE GLASS 3.5A 250VAC 3AB 3AG

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - FSA-3.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FSA-3.5A
Circuit Protection - Fuses FSA-3.5A
FUSE GLASS 3.5A 250VAC 3AB 3AG

FUSE GLASS 3.5A 250VAC 3AB 3AG

Supplier's Site
<p>Fuses, FSA, 3AG 1/4 - FSA-3.5A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 3.5A


FSA-3.5A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 3.5A

FSA-3.5A
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 3.5A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 3.5A

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Chief Enterprises LLC
Product Category Fuses Fuses
Product Number FSA-3.5A FSA-3.5A
Product Name Circuit Protection - Fuses

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 3.5A

Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625031 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
Cartridge Fuses - VF314/VF324 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details