OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 2.5A

FSA-2.5A

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 2.5A
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 2.5A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-2.5A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 2.5A


FSA-2.5A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 2.5A

FSA-2.5A
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 2.5A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 2.5A

Supplier's Site
Circuit Protection - Fuses - FSA-2.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FSA-2.5A
Circuit Protection - Fuses FSA-2.5A
FUSE GLASS 2.5A 250VAC 3AB 3AG

FUSE GLASS 2.5A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FSA-2.5A FSA-2.5A
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 2.5A

Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625116 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers