OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 32VA 15A

FSA-15A

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 32VA 15A
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 32VA 15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-15A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 32VA 15A


FSA-15A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 32VA 15A

FSA-15A
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 32VA 15A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 32VA 15A

Supplier's Site
Circuit Protection - Fuses - FSA-15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FSA-15A
Circuit Protection - Fuses FSA-15A
FUSE GLASS 15A 32VAC 3AB 3AG

FUSE GLASS 15A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FSA-15A FSA-15A
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 32VA 15A

Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-1233-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers