OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 125mA

FSA-125mA

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 125mA
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 125mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-125mA - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 125mA


FSA-125mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 125mA

FSA-125mA
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 125mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 125mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSA-125mA
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 125mA

Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002313404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Auto Fuses Specialty Products - ATS-DD -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 45 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers