OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 10A

FSA-10A

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 10A
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 10A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-10A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 10A


FSA-10A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 10A

FSA-10A
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 10A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 10A

Supplier's Site
Circuit Protection - Fuses - FSA-10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FSA-10A
Circuit Protection - Fuses FSA-10A
FUSE GLASS 10A 250VAC 3AB 3AG

FUSE GLASS 10A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FSA-10A FSA-10A
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 10A

Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers