OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 100mA

FSA-100mA

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 100mA
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 100mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-100mA - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 100mA


FSA-100mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 100mA

FSA-100mA
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 100mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 100mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSA-100mA
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 100mA

Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 486-2525-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 40 amps
View Details