OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 1.6A

FSA-1.6A

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 1.6A
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 1.6A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-1.6A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 1.6A


FSA-1.6A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 1.6A

FSA-1.6A
Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 1.6A

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 1.6A

Supplier's Site
Circuit Protection - Fuses - FSA-1.6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FSA-1.6A
Circuit Protection - Fuses FSA-1.6A
FUSE GLASS 1.6A 250VAC 3AB 3AG

FUSE GLASS 1.6A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FSA-1.6A FSA-1.6A
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" - Fast, 250V 1.6A

Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details