OptiFuse

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A

FPK-R-9A

Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A
Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A</p> - FPK-R-9A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A


FPK-R-9A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A

FPK-R-9A
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FPK-R-9A
Product Name

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 9A

Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details