OptiFuse

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A

FPK-R-3.15A

Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A
Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A</p> - FPK-R-3.15A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A


FPK-R-3.15A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A

FPK-R-3.15A
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FPK-R-3.15A
Product Name

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 3.15A

Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers