OptiFuse

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A

FPK-R-25A

Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A
Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A</p> - FPK-R-25A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A


FPK-R-25A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A

FPK-R-25A
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - FPK-R-25A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FPK-R-25A
Circuit Protection - Electrical, Specialty Fuses FPK-R-25A
UL CLASS M FUSE, FAST ACTING 25A

UL CLASS M FUSE, FAST ACTING 25A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FPK-R-25A FPK-R-25A
Product Name

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 25A

Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Micro Fuses - VF877 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers