OptiFuse

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A

FPK-R-20A

Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A
Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A</p> - FPK-R-20A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A


FPK-R-20A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A

FPK-R-20A
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - FPK-R-20A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FPK-R-20A
Circuit Protection - Electrical, Specialty Fuses FPK-R-20A
UL CLASS M FUSE, FAST ACTING 20A

UL CLASS M FUSE, FAST ACTING 20A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FPK-R-20A FPK-R-20A
Product Name

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 20A

Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers