OptiFuse

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A

FPK-R-16A

Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A
Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A</p> - FPK-R-16A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A


FPK-R-16A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A

FPK-R-16A
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FPK-R-16A
Product Name

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 16A

Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Auto Fuses - ATT -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 58 volts
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers