OptiFuse

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A

FPK-R-12A

Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A
Description
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A</p> - FPK-R-12A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A


FPK-R-12A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A

FPK-R-12A
Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FPK-R-12A
Product Name

Fuses, FPK-R, UL Class CC - Fast Acting, 600VAC 300VDC 12A

Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 12 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers